Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 428192213

Description
Win Source Part Number: 1351469-0428192213 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Mini-Fit Sr 42819 Number of Positions: 2 Features: Board Lock Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Copper Zirconium Alloy Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 1,872 Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.394" (10.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.827" (21.00mm) Contact Shape: Rectangular ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 042819
Request a Quote Datasheet
Description
Win Source Part Number: 1351469-0428192213 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Mini-Fit Sr 42819 Number of Positions: 2 Features: Board Lock Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Copper Zirconium Alloy Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 1,872 Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.394" (10.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.827" (21.00mm) Contact Shape: Rectangular ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 042819
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1351469-0428192213 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1351469-0428192213
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1351469-0428192213
Win Source Part Number: 1351469-0428192213 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Series: Mini-Fit Sr 42819 Number of Positions: 2 Features: Board Lock Connector Type: Header Contact Type: Male Blade Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Package: Tray Contact Material: Copper Zirconium Alloy Material Flammability Rating: UL94 V-0 Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications Standard Package: 1,872 Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.394" (10.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 100.0µin (2.54µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.827" (21.00mm) Contact Shape: Rectangular ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Molex Base Product Number: 042819

Win Source Part Number: 1351469-0428192213
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Series: Mini-Fit Sr 42819
Number of Positions: 2
Features: Board Lock
Connector Type: Header
Contact Type: Male Blade
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Package: Tray
Contact Material: Copper Zirconium Alloy
Material Flammability Rating: UL94 V-0
Applications: Automotive, General Purpose, Industrial, Medical, Telecommunications
Standard Package: 1,872
Insulation Material: Polyamide (PA46) , Nylon 4/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.394" (10.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 100.0µin (2.54µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.827" (21.00mm)
Contact Shape: Rectangular
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Molex
Base Product Number: 042819

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1351469-0428192213
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Hollow Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
IC Sockets - 2272209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details