Molex Wtb Connector, Header, 4Pos, 1Row, 10Mm; Connector Systems Molex 42819-4223

Description
WTB CONNECTOR, HEADER, 4POS, 1ROW, 10MM; Connector Systems:Power; Pitch Spacing:10mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Sr. 42819 Series RoHS Compliant: Yes
Datasheet
Description
WTB CONNECTOR, HEADER, 4POS, 1ROW, 10MM; Connector Systems:Power; Pitch Spacing:10mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Sr. 42819 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Connector, Header, 4Pos, 1Row, 10Mm; Connector Systems Molex - 01AH8365 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Connector, Header, 4Pos, 1Row, 10Mm; Connector Systems Molex
01AH8365
Wtb Connector, Header, 4Pos, 1Row, 10Mm; Connector Systems Molex 01AH8365
WTB CONNECTOR, HEADER, 4POS, 1ROW, 10MM; Connector Systems:Power; Pitch Spacing:10mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Sr. 42819 Series RoHS Compliant: Yes

WTB CONNECTOR, HEADER, 4POS, 1ROW, 10MM; Connector Systems:Power; Pitch Spacing:10mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Sr. 42819 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 01AH8365
Product Name Wtb Connector, Header, 4Pos, 1Row, 10Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

16/20A 6Hr Connector Red/Black, 4P 5W, IP44 - 84351305 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details
Locking Outlet, 30 Amp 125 Volt L5-30R - L0530RL - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
France CEE 7/5 FR1-16R Snap-in AC Power Outlet - 741W-B/01 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration CEE
View Details
2 suppliers