CONNECTOR, HEADER, 3POS, 1ROW, 10MM; Connector Systems:Power; Pitch Spacing:10mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Straight; Product Range:Mini-Fit Sr. 42819 Series; Gender:Header RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 01AH1174 |
| Product Name | Connector, Header, 3Pos, 1Row, 10Mm; Connector Systems Molex |
| Product Type | IC Headers |