The Molex Connector, Header, 3Pos, 1Row, 10Mm (part number 37AC1163) features a 10.00mm pitch and is designed for through-hole mounting. It has three circuits and is suitable for power applications, specifically wire-to-board connections. The connector is constructed with a single row and has a vertical orientation. It supports a maximum current of 50.0A and a maximum voltage of 600V, making it suitable for high-power applications. The header is made from high-temperature thermoplastic with a black resin color and is fully shrouded for added protection. It has a PCB thickness recommendation of 2.36mm and includes features such as PCB retention and a locator for secure placement. The connector is rated for up to 100 mating cycles and is compliant with RoHS standards. It is also certified by CSA, TUV, and UL, ensuring reliability and safety in various applications.
CONNECTOR, HEADER, 3POS, 1ROW, 10MM; Pitch Spacing:10mm; No. of Contacts:3Contacts; Gender:Header; Product Range:Mini-Fit Sr. 42819 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | 37AC1163 |
| Product Name | Connector, Header, 3Pos, 1Row, 10Mm; Pitch Spacing Molex |
| Product Type | IC Headers |
| RoHS Compliant | RoHS Compliant |
| Mounting | Through-Hole; Through Hole |