Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031429-42816-0512
Packaging: Bulk
Number of Positions: 5
Pitch: 10 mm
Color: Black
Connector Type: Power, Rectangular
Number of Rows: 1
Termination: Crimp
Current Rating: 50 A
Number of Contacts: 5
Gender: Receptacle
Length: 53.5 mm
Housing Material: Polyester
Number of Circuits: 5
Orientation: Straight
Contact Plating: Tin
Mounting: SMD (SMT)
Contact Resistance: 1 mΩ
Material: Polyester
Number of Poles: 5
Number of Pins: 5
Contact Gender: Female
Working Voltage: 600 V
Width: 14.8 mm
Diameter: 10 mm
Categories: OEM Parts(0-9)
Case / Package: 0512
Shell Material: Polyester
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 1740317-2; 42816-0412; 42816-0612; 44441-2005; 521780-1; 1-179958-4; 160908-10428160512; 428160512;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Depth: 34.4 mm
Lead Free: Yes
Mount: Cable, Panel
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050
Voltage Rating (AC): 600 V
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Wire/Cable Gauge: 9 AWG
Flammability Rating: UL94 V-0
Glow Wire Compliant: Non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1031429-42816-0512 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 42816-0512 |