Molex QD Cable/Cord Set 41607

Description
DISCONTINUED BY MANUFACTURER, RECEPTACLE, MINI-CHANGE, FEMALE, 6 POLE, 600 VAC, 8 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, RECEPTACLE, MINI-CHANGE, FEMALE, 6 POLE, 600 VAC, 8 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
QD Cable/Cord Set - 62978010 - Radwell International
Willingboro, NJ, United States
QD Cable/Cord Set
62978010
QD Cable/Cord Set 62978010
DISCONTINUED BY MANUFACTURER, RECEPTACLE, MINI-CHANGE, FEMALE, 6 POLE, 600 VAC, 8 AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RECEPTACLE, MINI-CHANGE, FEMALE, 6 POLE, 600 VAC, 8 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cable Assemblies
Product Number 62978010
Product Name QD Cable/Cord Set
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-D8W4-ES-40-N-S-D8W4-ET-ND - DigiKey
Specs
Cable Length 131 ft (400 dm)
View Details
CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Standard Cable Assemblies - Bx8SM-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - Q1217-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P, Right Angle
View Details