Molex Cables, Wires Fiber Optic Cables - 403000A10M100 403000A10M100

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011217-403000A10M10 0 Contact Material: Copper Current Rating: 3 A Gender: Female Orientation: Straight Contact Plating: Gold Insulation Material: PVC Cable Length: 10 m Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 403000A10M100120086- 0111; 1200860111; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Non-Compliant Voltage Rating (AC): 60 V Voltage Rating (DC): 75 V
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011217-403000A10M10 0 Contact Material: Copper Current Rating: 3 A Gender: Female Orientation: Straight Contact Plating: Gold Insulation Material: PVC Cable Length: 10 m Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 403000A10M100120086- 0111; 1200860111; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Non-Compliant Voltage Rating (AC): 60 V Voltage Rating (DC): 75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 403000A10M100 - 403000A10M100 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 403000A10M100
403000A10M100
Cables, Wires Fiber Optic Cables - 403000A10M100 403000A10M100
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011217-403000A10M10 0 Contact Material: Copper Current Rating: 3 A Gender: Female Orientation: Straight Contact Plating: Gold Insulation Material: PVC Cable Length: 10 m Insulation Color: Yellow Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 403000A10M100120086- 0111; 1200860111; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Mount: Cable RoHS: Non-Compliant Voltage Rating (AC): 60 V Voltage Rating (DC): 75 V

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011217-403000A10M100
Contact Material: Copper
Current Rating: 3 A
Gender: Female
Orientation: Straight
Contact Plating: Gold
Insulation Material: PVC
Cable Length: 10 m
Insulation Color: Yellow
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 403000A10M100120086-0111; 1200860111;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Mount: Cable
RoHS: Non-Compliant
Voltage Rating (AC): 60 V
Voltage Rating (DC): 75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 403000A10M100
Product Name Cables, Wires Fiber Optic Cables - 403000A10M100
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
100G EDR QSFP28 ACTIVE OPTICAL CABLE - FOQQA33P00015 - Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details