Molex Torch, Hand Lamp, Incandescent, 1000Lm; Flashlight Type Molex 402

Description
TORCH, HAND LAMP, INCANDESCENT, 1000LM; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:1000lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:130109 Series
Datasheet
Description
TORCH, HAND LAMP, INCANDESCENT, 1000LM; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:1000lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:130109 Series
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Torch, Hand Lamp, Incandescent, 1000Lm; Flashlight Type Molex - 06H9111 - Newark, An Avnet Company
Chicago, IL, United States
Torch, Hand Lamp, Incandescent, 1000Lm; Flashlight Type Molex
06H9111
Torch, Hand Lamp, Incandescent, 1000Lm; Flashlight Type Molex 06H9111
TORCH, HAND LAMP, INCANDESCENT, 1000LM; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:1000lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:130109 Series

TORCH, HAND LAMP, INCANDESCENT, 1000LM; Flashlight Type:Hand Held; Light Source:Incandescent; Lumen Output:1000lm; Power Source:Power Cord; Flashlight Body Material:-; Product Range:130109 Series

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 06H9111
Product Name Torch, Hand Lamp, Incandescent, 1000Lm; Flashlight Type Molex
Unlock Full Specs
to access all available technical data

Similar Products

Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
2 suppliers
Sensor & Actuator Cables - 1860513 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 197 inch (5000 mm)
Rated Voltage 60 volts
View Details
CEE 7/16 to IEC 60320 C7, 2 x 0.75, H03VVH2-F, 70C, 2500 mm - 360007-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 2
View Details