Molex Terminal Block Eurostyle, 4Pos, 24-12Awg; Product Range Molex 39980-0404

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Terminal Block Eurostyle, 4Pos, 24-12Awg; Product Range Molex - 30B3559 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle, 4Pos, 24-12Awg; Product Range Molex
30B3559
Terminal Block Eurostyle, 4Pos, 24-12Awg; Product Range Molex 30B3559
TERMINAL BLOCK EUROSTYLE, 4POS, 24-12AWG; Product Range:39980 Series; No. of Contacts:4Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE, 4POS, 24-12AWG; Product Range:39980 Series; No. of Contacts:4Contacts; Pitch Spacing:5.08mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block, NEO5.08mm PCB Hdr S98 Sty15 Ckt04 - 70191549 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block, NEO5.08mm PCB Hdr S98 Sty15 Ckt04
70191549
Terminal Block, NEO5.08mm PCB Hdr S98 Sty15 Ckt04 70191549
Electrical: Voltage: 300 V; Max. Current: 10 A; Insulation Resistance: >5000 Megaohms Features: 2 to 24 Circuits High Reliability Dual Beam Female Contact Provides Repeatable, Gas-Tight Connection Plug and Header Positive Latching System Prevents Plug Movement, Freeing Hands for Easy Termination Polarizing Feature Eliminates Potential Mismating and Facilitates Blind-Mating

Electrical: Voltage: 300 V; Max. Current: 10 A; Insulation Resistance: >5000 Megaohms Features:

  • 2 to 24 Circuits
  • High Reliability Dual Beam Female Contact Provides Repeatable, Gas-Tight Connection
  • Plug and Header Positive Latching System Prevents Plug Movement, Freeing Hands for Easy Termination
  • Polarizing Feature Eliminates Potential Mismating and Facilitates Blind-Mating
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 39980-0404 30B3559 70191549
Product Name Terminal Block Eurostyle, 4Pos, 24-12Awg; Product Range Molex Terminal Block, NEO5.08mm PCB Hdr S98 Sty15 Ckt04
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Header; 5; 8 A; 125/300 V; 0.150 in.; 0.80 in.; Polyamide 6.6 - 70078482 - Allied Electronics, Inc.
Specs
Voltage Rating 125 to 300 volts
Current Rating 8.0 amps
View Details
Modular Connectors / Ethernet Connectors - 222S04M16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details