Molex Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Molex 39980-0308

Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Molex - 30B3540 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Molex
30B3540
Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Molex 30B3540
TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 8POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:8Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal Block NEO 5.08mm TB Plug S98 Sty09 Ckt 08 - 70191542 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block NEO 5.08mm TB Plug S98 Sty09 Ckt 08
70191542
Terminal Block NEO 5.08mm TB Plug S98 Sty09 Ckt 08 70191542
Electrical: Voltage: 300 V; Max. Current: 10 A; Insulation Resistance: >5000 Megaohms Features: 2 to 24 Circuits High Reliability Dual Beam Female Contact Provides Repeatable, Gas-Tight Connection Plug and Header Positive Latching System Prevents Plug Movement, Freeing Hands for Easy Termination Polarizing Feature Eliminates Potential Mismating and Facilitates Blind-Mating

Electrical: Voltage: 300 V; Max. Current: 10 A; Insulation Resistance: >5000 Megaohms Features:

  • 2 to 24 Circuits
  • High Reliability Dual Beam Female Contact Provides Repeatable, Gas-Tight Connection
  • Plug and Header Positive Latching System Prevents Plug Movement, Freeing Hands for Easy Termination
  • Polarizing Feature Eliminates Potential Mismating and Facilitates Blind-Mating
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 30B3540 70191542
Product Name Terminal Block, Pluggable, 8Pos, 12Awg; Pitch Spacing Molex Terminal Block NEO 5.08mm TB Plug S98 Sty09 Ckt 08
North American 24 to 12 AWG
Voltage Rating 300 volts
Current Rating 10 amps
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2004-1205 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details