Molex Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Molex 39980-0302

Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Molex - 30B3534 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Molex
30B3534
Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Molex 30B3534
TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 2POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:2Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 39980-0302 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39980-0302
Pluggable Terminal Blocks 39980-0302
Pluggable Terminal Blocks 5.08MM 2 POS PCB Terminal Blocks

Pluggable Terminal Blocks 5.08MM 2 POS PCB Terminal Blocks

Buy Now Datasheet
Terminal Block NEO 5.08mm TB Plug S98 Sty09 Ckt 02 - 70191536 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal Block NEO 5.08mm TB Plug S98 Sty09 Ckt 02
70191536
Terminal Block NEO 5.08mm TB Plug S98 Sty09 Ckt 02 70191536
Electrical: Voltage: 300 V; Max. Current: 10 A; Insulation Resistance: >5000 Megaohms Features: 2 to 24 Circuits High Reliability Dual Beam Female Contact Provides Repeatable, Gas-Tight Connection Plug and Header Positive Latching System Prevents Plug Movement, Freeing Hands for Easy Termination Polarizing Feature Eliminates Potential Mismating and Facilitates Blind-Mating

Electrical: Voltage: 300 V; Max. Current: 10 A; Insulation Resistance: >5000 Megaohms Features:

  • 2 to 24 Circuits
  • High Reliability Dual Beam Female Contact Provides Repeatable, Gas-Tight Connection
  • Plug and Header Positive Latching System Prevents Plug Movement, Freeing Hands for Easy Termination
  • Polarizing Feature Eliminates Potential Mismating and Facilitates Blind-Mating
Supplier's Site

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30B3534 39980-0302 70191536
Product Name Terminal Block, Pluggable, 2Pos, 12Awg; Pitch Spacing Molex Pluggable Terminal Blocks Terminal Block NEO 5.08mm TB Plug S98 Sty09 Ckt 02
North American 24 to 12 AWG 24 to 12 AWG
Voltage Rating 300 volts 300 volts
Current Rating 10 amps 10 amps
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 2946-2091-1426/200-000-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -60 to 100 C (-76 to 212 F)
View Details
Type 95.93 – Screw terminal (Box clamp) socket - 9593 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details