Molex Terminal Blocks - Wire to Board 399700102

Description
TERM BLK 2P SIDE ENT 10.16MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 10.16MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - WM3193-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
WM3193-ND
Terminal Blocks - Wire to Board WM3193-ND
TERM BLK 2P SIDE ENT 10.16MM PCB

TERM BLK 2P SIDE ENT 10.16MM PCB

Buy Now Datasheet
Terminal Blocks - 399700102 - ODG (Origin Data Global)
Shenzhen, China
Terminal Blocks
399700102
Terminal Blocks 399700102
60A 300V Black 10.16mm 1 2 Plugin,P=10.16mm Screw Terminal Blocks ROHS

60A 300V Black 10.16mm 1 2 Plugin,P=10.16mm Screw Terminal Blocks ROHS

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Terminal Blocks Terminal Blocks
Product Number WM3193-ND 399700102
Product Name Terminal Blocks - Wire to Board Terminal Blocks
Mounting Options PCB
Operating Temperature -40 to 130 C (-40 to 266 F)
# of Contacts 2
Contacts Pitch 10.16 mm (0.40 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2848.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 12 AWG
View Details
Double-deck terminal block - Disconnect terminal block - 2002-2971 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers