Molex Fixed Terminal Blocks 39970-0304

Description
Fixed Terminal Blocks SR BTS 10.16MM 4 ASY S 10.16MM 4 ASY VERT
Datasheet
Description
Fixed Terminal Blocks SR BTS 10.16MM 4 ASY S 10.16MM 4 ASY VERT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39970-0304 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39970-0304
Fixed Terminal Blocks 39970-0304
Fixed Terminal Blocks SR BTS 10.16MM 4 ASY S 10.16MM 4 ASY VERT

Fixed Terminal Blocks SR BTS 10.16MM 4 ASY S 10.16MM 4 ASY VERT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39970-0304
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 4
Contacts Pitch 10.16 mm (0.40 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2867.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/8-D
North American 18 AWG
View Details
Sensor terminal block - 2000-5311/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details