Fixed Terminal Blocks NEO 10.16mm Hi-Pwr 60A S97 Sty05 Ckt 04
TB, WIRE TO BRD, 4POS, 6AWG; Pitch Spacing:10.16mm; No. of Positions:4Positions
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 39970-0104 | 72K2144 |
| Product Name | Fixed Terminal Blocks | Tb, Wire To Brd, 4Pos, 6Awg; Pitch Spacing Molex |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 4 | |
| Contacts Pitch | 10.16 mm (0.40 inches) |