Molex Fixed Terminal Blocks 39960-0108

Description
Fixed Terminal Blocks SR BTS 8MM VERT 8 AS S 8MM VERT 8 ASY 30A
Datasheet
Description
Fixed Terminal Blocks SR BTS 8MM VERT 8 AS S 8MM VERT 8 ASY 30A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39960-0108 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39960-0108
Fixed Terminal Blocks 39960-0108
Fixed Terminal Blocks SR BTS 8MM VERT 8 AS S 8MM VERT 8 ASY 30A

Fixed Terminal Blocks SR BTS 8MM VERT 8 AS S 8MM VERT 8 ASY 30A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39960-0108
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
# of Contacts 8
Contacts Pitch 8.00 mm (0.31 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Double-deck terminal block - Through terminal block - 2002-2434 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6749 - Newark, An Avnet Company
Specs
Mounting Options Panel Mount; Panel Mount
North American 10 to 3 AWG
Voltage Rating 600 volts
View Details