Molex Fixed Terminal Blocks 39950-0109

Description
Fixed Terminal Blocks SR BTS 8MM VERT 9 AS VERT 9 ASY 20 AMP
Datasheet
Description
Fixed Terminal Blocks SR BTS 8MM VERT 9 AS VERT 9 ASY 20 AMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39950-0109 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39950-0109
Fixed Terminal Blocks 39950-0109
Fixed Terminal Blocks SR BTS 8MM VERT 9 AS VERT 9 ASY 20 AMP

Fixed Terminal Blocks SR BTS 8MM VERT 9 AS VERT 9 ASY 20 AMP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39950-0109
Product Name Fixed Terminal Blocks
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Contacts Pitch 8.00 mm (0.31 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.03 - PCB socket - 9403 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); EAC-1, IMQ-grande, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2001-1304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details