Molex Pluggable Terminal Blocks 39940-0704

Description
Pluggable Terminal Blocks PLUG FWE EMATE 4 ASY FWE EMATE 4 ASY BLK
Datasheet
Description
Pluggable Terminal Blocks PLUG FWE EMATE 4 ASY FWE EMATE 4 ASY BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39940-0704 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39940-0704
Pluggable Terminal Blocks 39940-0704
Pluggable Terminal Blocks PLUG FWE EMATE 4 ASY FWE EMATE 4 ASY BLK

Pluggable Terminal Blocks PLUG FWE EMATE 4 ASY FWE EMATE 4 ASY BLK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39940-0704
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.063 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Double-deck terminal block - Through terminal block - 2000-2239/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers