TERMINAL BLOCK, PLUGGABLE, 10POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:10Position
Pluggable Terminal Blocks PLUG FWE 5.08MM EMAT FWE 5.08MM EMATE 10
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 91F3164 | 39940-0310 |
| Product Name | Terminal Block, Pluggable, 10Pos, 12Awg; Pitch Spacing Molex | Pluggable Terminal Blocks |
| North American | 22 to 12 AWG | 22 to 12 AWG |
| Current Rating | 15 amps | 15 amps |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Pluggable Terminal Blocks |