Molex Pluggable Terminal Blocks 39940-0216

Description
Pluggable Terminal Blocks PLUG RWE 5.08MM EMAT RWE 5.08MM EMATE 16
Datasheet
Description
Pluggable Terminal Blocks PLUG RWE 5.08MM EMAT RWE 5.08MM EMATE 16
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39940-0216 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39940-0216
Pluggable Terminal Blocks 39940-0216
Pluggable Terminal Blocks PLUG RWE 5.08MM EMAT RWE 5.08MM EMATE 16

Pluggable Terminal Blocks PLUG RWE 5.08MM EMAT RWE 5.08MM EMATE 16

Buy Now Datasheet
Standard Terminal Block; Product Range Molex - 91F3157 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Molex
91F3157
Standard Terminal Block; Product Range Molex 91F3157
Standard Terminal Block; Product Range:-; Terminal Block Clamp Type:Eurostyle pluggable PC board RoHS Compliant: Yes

Standard Terminal Block; Product Range:-; Terminal Block Clamp Type:Eurostyle pluggable PC board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39940-0216 91F3157
Product Name Pluggable Terminal Blocks Standard Terminal Block; Product Range Molex
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 16
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.66 - Push-In terminal socket - 9366 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, ukca, cRUus, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-12D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - Screw Connectors - 36-7781-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
Barrier Strips - 1-1546310-0 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers