Molex Standard Terminal Block; Product Range Molex 39940-0210

Description
Standard Terminal Block; Product Range:-; Terminal Block Clamp Type:Eurostyle pluggable PC board RoHS Compliant: Yes
Datasheet
Description
Standard Terminal Block; Product Range:-; Terminal Block Clamp Type:Eurostyle pluggable PC board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Terminal Block; Product Range Molex - 91F3155 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Molex
91F3155
Standard Terminal Block; Product Range Molex 91F3155
Standard Terminal Block; Product Range:-; Terminal Block Clamp Type:Eurostyle pluggable PC board RoHS Compliant: Yes

Standard Terminal Block; Product Range:-; Terminal Block Clamp Type:Eurostyle pluggable PC board RoHS Compliant: Yes

Supplier's Site Datasheet
Pluggable Terminal Blocks - 39940-0210 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39940-0210
Pluggable Terminal Blocks 39940-0210
Pluggable Terminal Blocks 5.08MM EURO BLOK PLG 10P

Pluggable Terminal Blocks 5.08MM EURO BLOK PLG 10P

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 91F3155 39940-0210
Product Name Standard Terminal Block; Product Range Molex Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 10
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.353 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Ground terminal block - Through terminal block - 2002-2247 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
Pluggable Terminal Blocks - BB-CON-CR5PF-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details