Molex Pluggable Terminal Blocks 39940-0206

Description
Pluggable Terminal Blocks PLUG RWE 5.08MM EMAT RWE 5.08MM EMATE 6 A
Datasheet
Description
Pluggable Terminal Blocks PLUG RWE 5.08MM EMAT RWE 5.08MM EMATE 6 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39940-0206 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39940-0206
Pluggable Terminal Blocks 39940-0206
Pluggable Terminal Blocks PLUG RWE 5.08MM EMAT RWE 5.08MM EMATE 6 A

Pluggable Terminal Blocks PLUG RWE 5.08MM EMAT RWE 5.08MM EMATE 6 A

Buy Now Datasheet
Standard Terminal Block; Product Range Molex - 91F3152 - Newark, An Avnet Company
Chicago, IL, United States
Standard Terminal Block; Product Range Molex
91F3152
Standard Terminal Block; Product Range Molex 91F3152
Standard Terminal Block; Product Range:-; Terminal Block Clamp Type:Eurostyle pluggable PC board RoHS Compliant: Yes

Standard Terminal Block; Product Range:-; Terminal Block Clamp Type:Eurostyle pluggable PC board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39940-0206 91F3152
Product Name Pluggable Terminal Blocks Standard Terminal Block; Product Range Molex
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 6
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 6Pos, 3Awg; No. Of Rows Blockmaster Electronics - 80Y6605 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Double-deck terminal block - Through terminal block - 2002-2731 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details