Molex Pluggable Terminal Blocks 39930-0204

Description
Pluggable Terminal Blocks PLUG RWE 3.81MM EMAT RWE 3.81MM EMATE 4 A
Datasheet
Description
Pluggable Terminal Blocks PLUG RWE 3.81MM EMAT RWE 3.81MM EMATE 4 A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 39930-0204 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
39930-0204
Pluggable Terminal Blocks 39930-0204
Pluggable Terminal Blocks PLUG RWE 3.81MM EMAT RWE 3.81MM EMATE 4 A

Pluggable Terminal Blocks PLUG RWE 3.81MM EMAT RWE 3.81MM EMATE 4 A

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39930-0204
Product Name Pluggable Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Pluggable Terminal Blocks
# of Contacts 4
Contacts Pitch 3.81 mm (0.15 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2208.0/100 - Powell Electronics, Inc.
Specs
North American 12 AWG
View Details
Through terminal block - 2002-6403 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers