Molex Fixed Terminal Blocks 39920-0305

Description
Fixed Terminal Blocks 15MM 5 ASY VERT 115AMP
Datasheet
Description
Fixed Terminal Blocks 15MM 5 ASY VERT 115AMP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39920-0305 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39920-0305
Fixed Terminal Blocks 39920-0305
Fixed Terminal Blocks 15MM 5 ASY VERT 115AMP

Fixed Terminal Blocks 15MM 5 ASY VERT 115AMP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39920-0305
Product Name Fixed Terminal Blocks
Termination Options Through Hole
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 5
Contacts Pitch 15.00 mm (0.59 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Actuator terminal block - 2000-5317/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers