Molex Fixed Terminal Blocks 39910-0111

Description
Fixed Terminal Blocks SR BTS 10.16MM 11ASY SY VERT60 AMP MAXIMA
Datasheet
Description
Fixed Terminal Blocks SR BTS 10.16MM 11ASY SY VERT60 AMP MAXIMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39910-0111 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39910-0111
Fixed Terminal Blocks 39910-0111
Fixed Terminal Blocks SR BTS 10.16MM 11ASY SY VERT60 AMP MAXIMA

Fixed Terminal Blocks SR BTS 10.16MM 11ASY SY VERT60 AMP MAXIMA

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39910-0111
Product Name Fixed Terminal Blocks
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 11
Contacts Pitch 10.16 mm (0.40 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2205.0/100 - Powell Electronics, Inc.
Specs
North American 16 AWG
View Details
Double-deck terminal block - Through terminal block - 2002-2231 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers