Molex Fixed Terminal Blocks 39890-0409

Description
Fixed Terminal Blocks 35 DEGREE 5.00MM 9 A DEGREE 5.00MM 9 ASY
Datasheet
Description
Fixed Terminal Blocks 35 DEGREE 5.00MM 9 A DEGREE 5.00MM 9 ASY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39890-0409 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39890-0409
Fixed Terminal Blocks 39890-0409
Fixed Terminal Blocks 35 DEGREE 5.00MM 9 A DEGREE 5.00MM 9 ASY

Fixed Terminal Blocks 35 DEGREE 5.00MM 9 A DEGREE 5.00MM 9 ASY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39890-0409
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.73 - Screw terminal (Plate clamp) socket - 9473 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, CSA, EAC-1, ukca, cRUus
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal Blocks - 29.214 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Carrier terminal block for modules and plugs - 2002-1762 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
20-pin DIN-rail Flat Cable Wiring Board - ADAM-3920-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers