Molex Fixed Terminal Blocks 39890-0404

Description
Fixed Terminal Blocks 35 DEGREE 5.00MM 4 A DEGREE 5.00MM 4 ASY
Datasheet
Description
Fixed Terminal Blocks 35 DEGREE 5.00MM 4 A DEGREE 5.00MM 4 ASY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39890-0404 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39890-0404
Fixed Terminal Blocks 39890-0404
Fixed Terminal Blocks 35 DEGREE 5.00MM 4 A DEGREE 5.00MM 4 ASY

Fixed Terminal Blocks 35 DEGREE 5.00MM 4 A DEGREE 5.00MM 4 ASY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39890-0404
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 4
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Pluggable Terminal Blocks - CIMXX0P2 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Terminal Plug; Polarized
Approvals UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Double-deck terminal block - Ground terminal block - 2002-2237 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers