Molex Fixed Terminal Blocks 39880-0809

Description
Fixed Terminal Blocks LOW PROFILE 3 LEVEL 5.08 9 ASY
Datasheet
Description
Fixed Terminal Blocks LOW PROFILE 3 LEVEL 5.08 9 ASY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39880-0809 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39880-0809
Fixed Terminal Blocks 39880-0809
Fixed Terminal Blocks LOW PROFILE 3 LEVEL 5.08 9 ASY

Fixed Terminal Blocks LOW PROFILE 3 LEVEL 5.08 9 ASY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39880-0809
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2863.0 - Powell Electronics, Inc.
Altech Corp.
Specs
Mounting Options H0.50/6-D
North American 20 AWG
View Details
Through terminal block - 2001-1401 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
5 suppliers