Molex Fixed Terminal Blocks 39880-0518

Description
Fixed Terminal Blocks DUAL LEVEL 5.08 18 A AL LEVEL 5.08 18 ASY
Datasheet
Description
Fixed Terminal Blocks DUAL LEVEL 5.08 18 A AL LEVEL 5.08 18 ASY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39880-0518 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39880-0518
Fixed Terminal Blocks 39880-0518
Fixed Terminal Blocks DUAL LEVEL 5.08 18 A AL LEVEL 5.08 18 ASY

Fixed Terminal Blocks DUAL LEVEL 5.08 18 A AL LEVEL 5.08 18 ASY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39880-0518
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 18
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Type 93.01 - screw terminal socket - 9301 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, IMQ-grande, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Through terminal block - 2001-1209 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details