Molex Fixed Terminal Blocks 39880-0405

Description
Fixed Terminal Blocks 35 DEGREE 5.08 5 ASY 35 DEGREE 5.08 5 ASY
Datasheet
Description
Fixed Terminal Blocks 35 DEGREE 5.08 5 ASY 35 DEGREE 5.08 5 ASY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39880-0405 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39880-0405
Fixed Terminal Blocks 39880-0405
Fixed Terminal Blocks 35 DEGREE 5.08 5 ASY 35 DEGREE 5.08 5 ASY

Fixed Terminal Blocks 35 DEGREE 5.08 5 ASY 35 DEGREE 5.08 5 ASY

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39880-0405
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 5
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Terminal Block, Barrier, 1 Position, 22-12Awg; Pitch Spacing Blockmaster Electronics - 12P6750 - Newark, An Avnet Company
Specs
North American 22 to 12 AWG
Voltage Rating 300 volts
Current Rating 20 amps
View Details
Through terminal block - 2001-1406 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers