Molex Headers, Plugs and Sockets 397150004

Description
"4 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"4 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 0397150004-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
0397150004-ND
Headers, Plugs and Sockets 0397150004-ND
"4 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0397150004-ND
Product Name Headers, Plugs and Sockets
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 4A, 125Vac; Connector Type Schurter - 05AC7359 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 125 volts
Current Rating 4.0 amps
View Details
Mini Receptacle - 888N-D65AF1-3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
View Details
9 Position Hermetic Bulkhead Connector - 24230 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details