TERM BLOCK 2POS 45DEG 3.5MM PCB
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | WM22182-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| # of Contacts | 2 |
| Contacts Pitch | 3.51 mm (0.14 inches) |