Molex Fixed Terminal Blocks 39700-0812

Description
Fixed Terminal Blocks SPRG TERM BLK HORIZ 5.00MM 12C-GREEN
Datasheet
Description
Fixed Terminal Blocks SPRG TERM BLK HORIZ 5.00MM 12C-GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39700-0812 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39700-0812
Fixed Terminal Blocks 39700-0812
Fixed Terminal Blocks SPRG TERM BLK HORIZ 5.00MM 12C-GREEN

Fixed Terminal Blocks SPRG TERM BLK HORIZ 5.00MM 12C-GREEN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39700-0812
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Through Hole
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 12
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.358 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Terminal Block Interface Modules - ADAM-3978-AE - VAST STOCK CO., LIMITED
Specs
Termination Options Screw Clamp; Screw
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Pluggable Terminal Blocks - 1444112 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Double-deck terminal block - Through terminal block - 2002-2701 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers