Molex Fixed Terminal Blocks 39700-0204

Description
Fixed Terminal Blocks SPRING TERMINAL BLOCK 4C-VERT GREEN
Datasheet
Description
Fixed Terminal Blocks SPRING TERMINAL BLOCK 4C-VERT GREEN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39700-0204 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39700-0204
Fixed Terminal Blocks 39700-0204
Fixed Terminal Blocks SPRING TERMINAL BLOCK 4C-VERT GREEN

Fixed Terminal Blocks SPRING TERMINAL BLOCK 4C-VERT GREEN

Buy Now Datasheet
Tb, Wire To Brd, 4Pos, 18Awg; Pitch Spacing Molex - 83X8258 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 4Pos, 18Awg; Pitch Spacing Molex
83X8258
Tb, Wire To Brd, 4Pos, 18Awg; Pitch Spacing Molex 83X8258
TB, WIRE TO BRD, 4POS, 18AWG; Pitch Spacing:2.54mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

TB, WIRE TO BRD, 4POS, 18AWG; Pitch Spacing:2.54mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:18AWG; Conductor Area CSA:-; Wire Connection Method:Push In Lock; Rated Current:6A; Rated Voltage:150V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39700-0204 83X8258
Product Name Fixed Terminal Blocks Tb, Wire To Brd, 4Pos, 18Awg; Pitch Spacing Molex
Mounting Options PCB
Termination Options Through Hole
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 4
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - 1468342 - RS Components, Ltd.
Specs
Mounting Options PCB; Plug-in
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details
Single Row and Tri-Barrier Blocks - HD-612-XXP - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Approvals CSA Mark (US, NRTL/C); UL Listing Mark; ROHS
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details