Molex Fixed Terminal Blocks 39700-0110

Description
Fixed Terminal Blocks SPRG TERM BLK LP 5.08MM 45D 10P GRN
Datasheet
Description
Fixed Terminal Blocks SPRG TERM BLK LP 5.08MM 45D 10P GRN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39700-0110 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39700-0110
Fixed Terminal Blocks 39700-0110
Fixed Terminal Blocks SPRG TERM BLK LP 5.08MM 45D 10P GRN

Fixed Terminal Blocks SPRG TERM BLK LP 5.08MM 45D 10P GRN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39700-0110
Product Name Fixed Terminal Blocks
Mounting Options PCB
Termination Options Through Hole
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 10
Unlock Full Specs
to access all available technical data

Similar Products

50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Ground terminal block - 2000-1307 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
Terminal Block, Barrier, 6 Position, 4/0Awg; No. Of Rows Blockmaster Electronics - 12P6809 - Newark, An Avnet Company
Specs
Mounting Options 35 mm DIN Rail
Voltage Rating 600 volts
Current Rating 250 amps
View Details