Molex Fixed Terminal Blocks 39700-0109

Description
Fixed Terminal Blocks SPRG TERM BLK LP 5.08MM 45D 9P GRN
Datasheet
Description
Fixed Terminal Blocks SPRG TERM BLK LP 5.08MM 45D 9P GRN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39700-0109 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39700-0109
Fixed Terminal Blocks 39700-0109
Fixed Terminal Blocks SPRG TERM BLK LP 5.08MM 45D 9P GRN

Fixed Terminal Blocks SPRG TERM BLK LP 5.08MM 45D 9P GRN

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39700-0109
Product Name Fixed Terminal Blocks
Termination Options Through Hole
Approvals UL 94 V-0
Terminal Block Type Fixed Terminal Blocks
# of Contacts 9
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.123 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Double-deck terminal block - Through terminal block - 2002-2231 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
6 suppliers
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details