Molex Terminal Blocks - Wire to Board 395943002

Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLK 2P SIDE ENT 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - WM23228-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
WM23228-ND
Terminal Blocks - Wire to Board WM23228-ND
TERM BLK 2P SIDE ENT 5.08MM PCB

TERM BLK 2P SIDE ENT 5.08MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 2872334 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
2872334
PCB Terminal Blocks 2872334
Molex 395943002 PCB Terminal Block

Molex 395943002 PCB Terminal Block

Supplier's Site
PCB Terminal Blocks - 2872333 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
2872333
PCB Terminal Blocks 2872333
Molex 395943002 PCB Terminal Block

Molex 395943002 PCB Terminal Block

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Terminal Blocks Terminal Blocks
Product Number WM23228-ND 2872334
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks
Mounting Options PCB PCB
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 2 2
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2401.0/100 - Powell Electronics, Inc.
Specs
North American 14 AWG
View Details
Sensor terminal block - 2000-5311/1102-950 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
DB37 DIN-rail Wiring Board - ADAM-3937-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers