Molex Fixed Terminal Blocks 39593-5122

Description
Fixed Terminal Blocks 5.0MM EUROBLOCK PC RA GRN 10A 22CKT
Datasheet
Description
Fixed Terminal Blocks 5.0MM EUROBLOCK PC RA GRN 10A 22CKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Terminal Blocks - 39593-5122 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
39593-5122
Fixed Terminal Blocks 39593-5122
Fixed Terminal Blocks 5.0MM EUROBLOCK PC RA GRN 10A 22CKT

Fixed Terminal Blocks 5.0MM EUROBLOCK PC RA GRN 10A 22CKT

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Terminal Blocks
Product Number 39593-5122
Product Name Fixed Terminal Blocks
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Fixed Terminal Blocks
# of Contacts 22
Contacts Pitch 5.00 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2217.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
Mini-terminal - mini terminal - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 49 C (-55 to 120 F)
Body Material Insulation: duroplast
View Details
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Fuse terminal block - 2002-1614/1000-867 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details