TERM BLK 5P SIDE ENT 5.08MM PCB
| DigiKey | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 23-0395443005-ND |
| Product Name | Terminal Blocks - Wire to Board |
| Mounting Options | PCB |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| # of Contacts | 5 |
| Contacts Pitch | 5.08 mm (0.20 inches) |