TERM BLK 3POS SIDE ENTRY 5MM PCB
Molex 395430603 Pluggable Terminal Block
Molex 395430603 Pluggable Terminal Block
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | WM20110-ND | 2872331 |
| Product Name | Terminal Blocks - Wire to Board | Pluggable Terminal Blocks |
| Mounting Options | PCB | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | |
| # of Contacts | 3 | 3 |
| Contacts Pitch | 5.00 mm (0.20 inches) | 5.00 mm (0.20 inches) |
| Orientation | 180° |