Molex 5.0Mm Euroblock Pc Vert Blk 10Ckt Molex 39543-0010

Description
5.0MM EUROBLOCK PC VERT BLK 10CKT
Datasheet
Description
5.0MM EUROBLOCK PC VERT BLK 10CKT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0Mm Euroblock Pc Vert Blk 10Ckt Molex - 03N6788 - Newark, An Avnet Company
Chicago, IL, United States
5.0Mm Euroblock Pc Vert Blk 10Ckt Molex
03N6788
5.0Mm Euroblock Pc Vert Blk 10Ckt Molex 03N6788
5.0MM EUROBLOCK PC VERT BLK 10CKT

5.0MM EUROBLOCK PC VERT BLK 10CKT

Supplier's Site
Terminal Block Eurostyle 10Pos, 24-14Awg; Product Range Molex - 21M4915 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Eurostyle 10Pos, 24-14Awg; Product Range Molex
21M4915
Terminal Block Eurostyle 10Pos, 24-14Awg; Product Range Molex 21M4915
TERMINAL BLOCK EUROSTYLE 10POS, 24-14AWG; Product Range:39543 Series; No. of Contacts:10Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG; No. of Rows:1Rows RoHS Compliant: Yes

TERMINAL BLOCK EUROSTYLE 10POS, 24-14AWG; Product Range:39543 Series; No. of Contacts:10Contacts; Pitch Spacing:5mm; Connector Type:Terminal Block, Eurostyle; Connector Mounting:PCB Mount; Wire Size AWG Max:12AWG; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 03N6788 21M4915
Product Name 5.0Mm Euroblock Pc Vert Blk 10Ckt Molex Terminal Block Eurostyle 10Pos, 24-14Awg; Product Range Molex
Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products