Connector
Manufacturer: Molex, LLC
Win Source Part Number: 052751-39543-0006
Packaging: Bulk
Positions Per Level: 6
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Black
Wire Gauge: 14-24 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300V
Mounting: Through Hole
Current: 10A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Leaf Spring, Wire Guard
Contact Material - Plating: Brass - Tin Plated
Screw Material - Plating: Steel
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 105°C
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
| Powell Electronics, Inc. | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 39543-0006 | 052751-39543-0006 |
| Product Name | Terminal Blocks - 39543-0006 | |
| Mounting | Through Hole |