Molex Electronic Connector 39532275

Description
Conn FPC Connector SKT 27 POS 1.25mm Solder ST Thru-Hole Tray Product overview: 39532275 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-39532275 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn FPC Connector SKT 27 POS 1.25mm Solder ST Thru-Hole Tray Product overview: 39532275 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-39532275 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
399-39532275
Electronic Connector 399-39532275
Conn FPC Connector SKT 27 POS 1.25mm Solder ST Thru-Hole Tray Product overview: 39532275 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-39532275 can be used for catalog matching and distributor lookup.

Conn FPC Connector SKT 27 POS 1.25mm Solder ST Thru-Hole Tray Product overview: 39532275 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, FFC & FPC Connectors Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 399-39532275 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (FlatFlexible) Connectors - 39532275 - 1006141-39532275 - Win Source Electronics
Laguna Hills, CA, United States
FFC, FPC (FlatFlexible) Connectors - 39532275
1006141-39532275
FFC, FPC (FlatFlexible) Connectors - 39532275 1006141-39532275
Manufacturer: Molex, LLC Win Source Part Number: 1006141-39532275 Packaging: Tray Number of Positions: 27 Pitch: 0.049" (1.25mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39μin (1.00μm) Voltage Rating: 200V Current Rating: 1A Height Above Board: 0.295" (7.50mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Vertical, 1 Sided FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Housing Material: Polybutylene Terephthalate (PBT), Polyester Actuator Material: Polybutylene Terephthalate (PBT), Polyester Material Flammability Rating: UL94 V-0 Mounting: Through Hole Mating Cycles: 30 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -20°C to 80°C Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Molex, LLC
Win Source Part Number: 1006141-39532275
Packaging: Tray
Number of Positions: 27
Pitch: 0.049" (1.25mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Bismuth
Contact Finish Thickness: 39μin (1.00μm)
Voltage Rating: 200V
Current Rating: 1A
Height Above Board: 0.295" (7.50mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Vertical, 1 Sided
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight
Housing Material: Polybutylene Terephthalate (PBT), Polyester
Actuator Material: Polybutylene Terephthalate (PBT), Polyester
Material Flammability Rating: UL94 V-0
Mounting: Through Hole
Mating Cycles: 30
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -20°C to 80°C
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 399-39532275 1006141-39532275
Product Name Electronic Connector FFC, FPC (FlatFlexible) Connectors - 39532275
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products