Molex Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 39532114

Description
Manufacturer: Molex Win Source Part Number: 1333404-0039532114 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Tray Number of Positions: 11 Pitch: 0.049" (1.25mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Contact Material: Phosphor Bronze Voltage Rating: 200V Height Above Board: 0.213" (5.40mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Housing Material: Polybutylene Terephthalate (PBT), Polyester Actuator Material: Polybutylene Terephthalate (PBT), Polyester Material Flammability Rating: UL94 V-0 Standard Package: 900 Mounting: Through Hole, Right Angle Mating Cycles: 30 Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 39532114,WM14525,003 953-2114,5597-11APB7 F,0039-53-2114,39-53 -2114,0039532114-ND Base Product Number: 003953 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333404-0039532114 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Tray Number of Positions: 11 Pitch: 0.049" (1.25mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Contact Material: Phosphor Bronze Voltage Rating: 200V Height Above Board: 0.213" (5.40mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Housing Material: Polybutylene Terephthalate (PBT), Polyester Actuator Material: Polybutylene Terephthalate (PBT), Polyester Material Flammability Rating: UL94 V-0 Standard Package: 900 Mounting: Through Hole, Right Angle Mating Cycles: 30 Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 39532114,WM14525,003 953-2114,5597-11APB7 F,0039-53-2114,39-53 -2114,0039532114-ND Base Product Number: 003953 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies - 1333404-0039532114 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
1333404-0039532114
Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies 1333404-0039532114
Manufacturer: Molex Win Source Part Number: 1333404-0039532114 Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies Packaging: Tray Number of Positions: 11 Pitch: 0.049" (1.25mm) Features: Zero Insertion Force (ZIF) Termination: Solder Contact Finish: Tin Bismuth Contact Finish Thickness: 39.4µin (1.00µm) Contact Material: Phosphor Bronze Voltage Rating: 200V Height Above Board: 0.213" (5.40mm) Flat Flex Type: FFC, FPC Connector/Contact Type: Contacts, Top FFC, FCB Thickness: 0.30mm Locking Feature: Slide Lock Cable End Type: Straight Housing Material: Polybutylene Terephthalate (PBT), Polyester Actuator Material: Polybutylene Terephthalate (PBT), Polyester Material Flammability Rating: UL94 V-0 Standard Package: 900 Mounting: Through Hole, Right Angle Mating Cycles: 30 Temperature Range - Operating: -20°C ~ 80°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A REACH Status: REACH Unaffected HTSUS: 8536.69.4051 Other Part Number: 39532114,WM14525,003 953-2114,5597-11APB7 F,0039-53-2114,39-53 -2114,0039532114-ND Base Product Number: 003953 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333404-0039532114
Category: Connectors, Interconnects>FFC, FPC (Flat Flexible) Connectors>FFC, FPC (Flat Flexible) Connector Assemblies
Packaging: Tray
Number of Positions: 11
Pitch: 0.049" (1.25mm)
Features: Zero Insertion Force (ZIF)
Termination: Solder
Contact Finish: Tin Bismuth
Contact Finish Thickness: 39.4µin (1.00µm)
Contact Material: Phosphor Bronze
Voltage Rating: 200V
Height Above Board: 0.213" (5.40mm)
Flat Flex Type: FFC, FPC
Connector/Contact Type: Contacts, Top
FFC, FCB Thickness: 0.30mm
Locking Feature: Slide Lock
Cable End Type: Straight
Housing Material: Polybutylene Terephthalate (PBT), Polyester
Actuator Material: Polybutylene Terephthalate (PBT), Polyester
Material Flammability Rating: UL94 V-0
Standard Package: 900
Mounting: Through Hole, Right Angle
Mating Cycles: 30
Temperature Range - Operating: -20°C ~ 80°C
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4051
Other Part Number: 39532114,WM14525,003953-2114,5597-11APB7F,0039-53-2114,39-53-2114,0039532114-ND
Base Product Number: 003953
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1333404-0039532114
Product Name Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Cable Connectors - NC2-FRG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details