Pluggable Terminal Blocks 5.08MM EURO HEADER VERT BLK 8CKT
TERMINAL BLOCK, HEADER, 8WAY, TH ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 39531-1008 | 92AJ7441 |
| Product Name | Pluggable Terminal Blocks | Terminal Block, Header, 8Way, Th Rohs Compliant Molex |
| Approvals | VDE Component Mark; RoHS Compliant | |
| Terminal Block Type | Pluggable Terminal Blocks | |
| # of Contacts | 8 | |
| Contacts Pitch | 5.08 mm (0.20 inches) |