TERMINAL BLOCK, HEADER, 4POS, TH; Gender:Header; Pitch Spacing:5.08mm; No. of Positions:4Positions
Pluggable Terminal Blocks 5.08MM EURO HEADER VERT BLK 4CKT
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | IC Interconnect Components | IC Interconnect Components |
| Product Number | 20M7321 | 39531-1004 |
| Product Name | Terminal Block, Header, 4Pos, Th; Gender Molex | IC Sockets and Interconnects |
| Product Type | IC Headers | |
| RoHS Compliant | RoHS Compliant | |
| Mounting | Through-Hole |