Molex 395305010 Pluggable Terminal Block
Molex 395305010 Pluggable Terminal Block
TERM BLOCK PLUG 10POS STR 5.08MM
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 2872322 | WM25972-ND |
| Product Name | Pluggable Terminal Blocks | Terminal Blocks - Headers, Plugs and Sockets |
| Features | Terminal Plug | Terminal Plug; Retention Latches (Non-Wire Side) |
| Approvals | RoHS Compliant | |
| # of Contacts | 10 | 10 |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |
| Mounting Options | Free Hanging (In-Line) |