Molex Headers, Plugs and Sockets 395300202

Description
"2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Plugs and Sockets - 0395300202-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
0395300202-ND
Headers, Plugs and Sockets 0395300202-ND
"2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.200"" (5.08mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electrical Connectors
Product Number 0395300202-ND
Product Name Headers, Plugs and Sockets
Geometry Straight; 180°
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details
Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Mating Connector/Plugs - Bx4S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details