5.08mm Pitch EurostyleÖ Horizontal Plug, 3 Circuits
TERMINAL BLOCK, PLUGGABLE, 3POS, 12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions
TERMINAL BLOCK, PLUGGABLE, 3WAY, 12AWG ROHS COMPLIANT: YES
Pluggable Terminal Blocks 5.08MM EURO PLUG RA BLK 3CKT
| Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 70191151 | 20M7302 | 99AJ5863 | 39530-0003 |
| Product Name | 5.08mm Pitch EurostyleÖ Horizontal Plug, 3 Circuits | Terminal Block, Pluggable, 3Pos, 12Awg; Pitch Spacing Molex | Terminal Block, Pluggable, 3Way, 12Awg Rohs Compliant Molex | Pluggable Terminal Blocks |
| North American | 26 to 12 AWG | 26 to 12 AWG | ||
| Current Rating | 18 amps | 18 amps | ||
| Termination Options | Screw Clamp; Screw | |||
| Approvals | VDE Component Mark; RoHS Compliant | |||
| Terminal Block Type | Pluggable Terminal Blocks |