Molex Terminal Block, Header, 12Pos, Th, R/a; Gender Molex 39522-1012

Description
TERMINAL BLOCK, HEADER, 12POS, TH, R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Eurostyle 39522 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, HEADER, 12POS, TH, R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Eurostyle 39522 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 12Pos, Th, R/a; Gender Molex - 20M7255 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 12Pos, Th, R/a; Gender Molex
20M7255
Terminal Block, Header, 12Pos, Th, R/a; Gender Molex 20M7255
TERMINAL BLOCK, HEADER, 12POS, TH, R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Position s; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Eurostyle 39522 Series RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 12POS, TH, R/A; Gender:Header; Pitch Spacing:5mm; No. of Positions:12Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Product Range:ESE Eurostyle 39522 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 20M7255
Product Name Terminal Block, Header, 12Pos, Th, R/a; Gender Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Din 41612 Pcb Connector, Plug, 48 Way; Product Range Amphenol Communications Solutions - 25P9936 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
Discrete Sockets - 1613514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Peripheral Tri-Temp Test: Celsius Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
View Details