Molex Pin Header, Eurostyle, 5 Position, 0.197In; Gender Molex 39522-1005

Description
PIN HEADER, EUROSTYLE, 5 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Body Material:PA Polyamide (Nylon) 6/6 RoHS Compliant: Yes
Datasheet
Description
PIN HEADER, EUROSTYLE, 5 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Body Material:PA Polyamide (Nylon) 6/6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Header, Eurostyle, 5 Position, 0.197In; Gender Molex - 20M7250 - Newark, An Avnet Company
Chicago, IL, United States
Pin Header, Eurostyle, 5 Position, 0.197In; Gender Molex
20M7250
Pin Header, Eurostyle, 5 Position, 0.197In; Gender Molex 20M7250
PIN HEADER, EUROSTYLE, 5 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions ; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Body Material:PA Polyamide (Nylon) 6/6 RoHS Compliant: Yes

PIN HEADER, EUROSTYLE, 5 POSITION, 0.197IN; Gender:Header; Pitch Spacing:5mm; No. of Positions:5Positions; Rated Current:15A; Rated Voltage:300V; Block Orientation:Through Hole Right Angle; Body Material:PA Polyamide (Nylon) 6/6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 20M7250
Product Name Pin Header, Eurostyle, 5 Position, 0.197In; Gender Molex
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103321-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DDR4 SMT - 10152784-1311J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details